onsemi Logic - Logic - Flip Flops - MC10EP35DR2 MC10EP35DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072971-MC10EP35DR2 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072971-MC10EP35DR2 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP35DR2
1072971-MC10EP35DR2
Logic - Logic - Flip Flops - MC10EP35DR2 1072971-MC10EP35DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072971-MC10EP35DR2 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072971-MC10EP35DR2
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - MC10EP35DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP35DR2
Logic - Flip Flops MC10EP35DR2
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - MC10EP35DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP35DR2
Flip Flops MC10EP35DR2
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP35DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP35DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP35DR2
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1072971-MC10EP35DR2 MC10EP35DR2 MC10EP35DR2 MC10EP35DR2
Product Name Logic - Logic - Flip Flops - MC10EP35DR2 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574ADB,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers