onsemi Flip Flops MC10EP35D

Description
J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP35D - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC10EP35D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP35D
Flip Flops MC10EP35D
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP35D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP35D
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP35D
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP35D MC10EP35D MC10EP35D
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD/S470,1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503M2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
5 suppliers