onsemi Logic - Logic - Counters, Dividers - MC10EP33DTR2 MC10EP33DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221596-MC10EP33DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221596-MC10EP33DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EP33DTR2 - 221596-MC10EP33DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP33DTR2
221596-MC10EP33DTR2
Logic - Logic - Counters, Dividers - MC10EP33DTR2 221596-MC10EP33DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 221596-MC10EP33DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 221596-MC10EP33DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP33DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP33DTR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP33DTR2
IC DIVIDER 1:4 ECL CLK IN 8TSSOP

IC DIVIDER 1:4 ECL CLK IN 8TSSOP

Supplier's Site
Counters, Dividers - MC10EP33DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP33DTR2
Counters, Dividers MC10EP33DTR2
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Counters, Dividers - MC10EP33DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP33DTR2
Counters, Dividers MC10EP33DTR2
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 221596-MC10EP33DTR2 MC10EP33DTR2 MC10EP33DTR2
Product Name Logic - Logic - Counters, Dividers - MC10EP33DTR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
 - 54191J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Dual 4-bit binary ripple counter - 74HCT393BQ-Q100X - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers