Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
IC DIVIDER BY 4 1-BIT 8TSSOP
DIVIDE-BY-4 ECL DIVIDER, TSSOP-8; No. of Inputs:1Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC10EP33DTGOS-ND | MC10EP33DTG | MC10EP33DTG | 42K0123 |
| Product Name | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Divide-By-4 Ecl Divider, Tssop-8; No. Of Inputs Onsemi |
| Division Ratio | 4 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | TSSOP |