Nexperia B.V. Johnson decade counter with 10 decoded outputs 74HCT4017D,653

Description
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4017D is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output (Q5-9), two clock inputs (CP0 and CP1), and an asynchronous master reset (MR). It operates from 2.0 V to 6.0 V, accepts TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. The device is packaged in a SO16 plastic small outline package with a body width of 3.9 mm. It complies with JEDEC standards JESD8C and JESD7A, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74HCT4017D is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output (Q5-9), two clock inputs (CP0 and CP1), and an asynchronous master reset (MR). It operates from 2.0 V to 6.0 V, accepts TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. The device is packaged in a SO16 plastic small outline package with a body width of 3.9 mm. It complies with JEDEC standards JESD8C and JESD7A, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Johnson decade counter with 10 decoded outputs - 74HCT4017D,653 - Nexperia B.V.
Nijmegen, Netherlands
Johnson decade counter with 10 decoded outputs
74HCT4017D,653
Johnson decade counter with 10 decoded outputs 74HCT4017D,653
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4017: CMOS level
    • For 74HCT4017: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HCT4017D,653 - Rochester Electronics
Newburyport, MA, United States
Ring Counter, HCT Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Ring Counter, HCT Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT4017D,653CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017D,653CT-ND
Counters, Dividers 1727-74HCT4017D,653CT-ND
IC DECADE COUNTER 10-BIT 16SO

IC DECADE COUNTER 10-BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-74HCT4017D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017D,653TR-ND
Counters, Dividers 1727-74HCT4017D,653TR-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-74HCT4017D,653DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT4017D,653DKR-ND
Counters, Dividers 1727-74HCT4017D,653DKR-ND
IC DECADE COUNTER 10-BIT 16SO

IC DECADE COUNTER 10-BIT 16SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74HCT4017D,653 - 1008775-74HCT4017D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT4017D,653
1008775-74HCT4017D,653
Logic - Logic - Counters, Dividers - 74HCT4017D,653 1008775-74HCT4017D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008775-74HCT4017D,6 53 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 67MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008775-74HCT4017D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 67MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Counters, Dividers - 74HCT4017D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4017D,653
Counters, Dividers 74HCT4017D,653
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT4017D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4017D,653
Logic - Counters, Dividers 74HCT4017D,653
IC JOHNSON DECADE COUNTER 16SOIC

IC JOHNSON DECADE COUNTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4017D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4017D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4017D,653
IC DECADE COUNTER 10BIT 16SO

IC DECADE COUNTER 10BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4017D,653 74HCT4017D,653 1727-74HCT4017D,653CT-ND 1008775-74HCT4017D,653 74HCT4017D,653 74HCT4017D,653 74HCT4017D,653
Product Name Johnson decade counter with 10 decoded outputs Counters, Dividers Logic - Logic - Counters, Dividers - 74HCT4017D,653 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Type Johnson Ring BCD/Decade Counter
Counter Category Asynchronous Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage +7 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOT109-1 SOT109-1 SOT109 SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary counter - HEF4020BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
7-stage binary ripple counter - 74HC4024D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
12-stage binary ripple counter - HEF4040BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
11 suppliers
 - 74HC590PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Characteristics 3-State
Package Type SOT403-1
View Details