onsemi Logic - Logic - Counters, Dividers - MC10EP33DR2G MC10EP33DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022529-MC10EP33DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022529-MC10EP33DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EP33DR2G - 022529-MC10EP33DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP33DR2G
022529-MC10EP33DR2G
Logic - Logic - Counters, Dividers - MC10EP33DR2G 022529-MC10EP33DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022529-MC10EP33DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022529-MC10EP33DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Counters, Dividers - 488-MC10EP33DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP33DR2GTR-ND
Counters, Dividers 488-MC10EP33DR2GTR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC10EP33DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP33DR2GDKR-ND
Counters, Dividers 488-MC10EP33DR2GDKR-ND
IC DIVIDER BY 4 1-BIT 8SOIC

IC DIVIDER BY 4 1-BIT 8SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC10EP33DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP33DR2GCT-ND
Counters, Dividers 488-MC10EP33DR2GCT-ND
IC DIVIDER BY 4 1-BIT 8SOIC

IC DIVIDER BY 4 1-BIT 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP33DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP33DR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP33DR2G
IC DIVIDER BY 4 1-BIT 8SOIC

IC DIVIDER BY 4 1-BIT 8SOIC

Supplier's Site
Counters, Dividers - MC10EP33DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP33DR2G
Counters, Dividers MC10EP33DR2G
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 022529-MC10EP33DR2G 488-MC10EP33DR2GTR-ND MC10EP33DR2G MC10EP33DR2G
Product Name Logic - Logic - Counters, Dividers - MC10EP33DR2G Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M96 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
 - 74HC393D/S400,118 - Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type SOT108, SO-14
View Details
Logic - Counters, Dividers - 74F161ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details