Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217184-MC10EP33DR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 10EP33
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC DIVIDER 1:4 ECL CLK IN 8SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER BY 4 1-BIT 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC10EP33DR2-ND | 1217184-MC10EP33DR2 | MC10EP33DR2 | MC10EP33DR2 | MC10EP33DR2 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC10EP33DR2 | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 4 |