onsemi Logic - Logic - Counters, Dividers - MC10EP32DTR2 MC10EP32DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074422-MC10EP32DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074422-MC10EP32DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EP32DTR2 - 074422-MC10EP32DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP32DTR2
074422-MC10EP32DTR2
Logic - Logic - Counters, Dividers - MC10EP32DTR2 074422-MC10EP32DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 074422-MC10EP32DTR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074422-MC10EP32DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Counters, Dividers - MC10EP32DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP32DTR2
Counters, Dividers MC10EP32DTR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Counters, Dividers - MC10EP32DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP32DTR2
Counters, Dividers MC10EP32DTR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers
Product Number 074422-MC10EP32DTR2 MC10EP32DTR2
Product Name Logic - Logic - Counters, Dividers - MC10EP32DTR2 Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC393D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
Counters, Dividers - 74HCT4020DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers