onsemi Counters, Dividers MC10EP32DR2G

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 488-MC10EP32DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP32DR2GTR-ND
Counters, Dividers 488-MC10EP32DR2GTR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC10EP32DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP32DR2GCT-ND
Counters, Dividers 488-MC10EP32DR2GCT-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC10EP32DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EP32DR2GDKR-ND
Counters, Dividers 488-MC10EP32DR2GDKR-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC10EP32DR2G - 803473-MC10EP32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP32DR2G
803473-MC10EP32DR2G
Logic - Logic - Counters, Dividers - MC10EP32DR2G 803473-MC10EP32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803473-MC10EP32DR2G Packaging: Reel Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: 10EP32

Manufacturer: ON Semiconductor
Win Source Part Number: 803473-MC10EP32DR2G
Packaging: Reel
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: 10EP32

Buy Now
Counters, Dividers - MC10EP32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP32DR2G
Counters, Dividers MC10EP32DR2G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP32DR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP32DR2G
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers
Product Number 488-MC10EP32DR2GTR-ND 803473-MC10EP32DR2G MC10EP32DR2G MC10EP32DR2G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC10EP32DR2G Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual 4-bit binary ripple counter - 74HCT393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Counters, Dividers - 74LS393PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details