onsemi Logic - Logic - Flip Flops - MC10EP31DTR2G MC10EP31DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803363-MC10EP31DTR2G Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 3GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA Part Number Series: 10EP31
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803363-MC10EP31DTR2G Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 3GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA Part Number Series: 10EP31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP31DTR2G
803363-MC10EP31DTR2G
Logic - Logic - Flip Flops - MC10EP31DTR2G 803363-MC10EP31DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803363-MC10EP31DTR2G Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 3GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 45mA Part Number Series: 10EP31

Manufacturer: ON Semiconductor
Win Source Part Number: 803363-MC10EP31DTR2G
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 3GHz
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA
Part Number Series: 10EP31

Buy Now
Flip Flops - MC10EP31DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP31DTR2G
Flip Flops MC10EP31DTR2G
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC10EP31DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP31DTR2G
Logic - Flip Flops MC10EP31DTR2G
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 803363-MC10EP31DTR2G MC10EP31DTR2G MC10EP31DTR2G
Product Name Logic - Logic - Flip Flops - MC10EP31DTR2G Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC107DB,118 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 100331QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details