onsemi Logic - Logic - Flip Flops - MC10EP29DTR2G MC10EP29DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217179-MC10EP29DTR2 G Series: 10EP Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Current - Quiescent: 57mA Part Status: Obsolete(EOL) Family Name: MC10EP29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZI; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217179-MC10EP29DTR2 G Series: 10EP Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Current - Quiescent: 57mA Part Status: Obsolete(EOL) Family Name: MC10EP29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZI; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP29DTR2G
1217179-MC10EP29DTR2G
Logic - Logic - Flip Flops - MC10EP29DTR2G 1217179-MC10EP29DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217179-MC10EP29DTR2 G Series: 10EP Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Current - Quiescent: 57mA Part Status: Obsolete(EOL) Family Name: MC10EP29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZI; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217179-MC10EP29DTR2G
Series: 10EP
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 57mA
Part Status: Obsolete(EOL)
Family Name: MC10EP29
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZI;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC10EP29DTR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20

D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Flip Flops - MC10EP29DTR2GOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MC10EP29DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP29DTR2G
Flip Flops MC10EP29DTR2G
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP29DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP29DTR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP29DTR2G
IC FF D-TYPE DUAL 1BIT 20TSSOP

IC FF D-TYPE DUAL 1BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - MC10EP29DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP29DTR2G
Logic - Flip Flops MC10EP29DTR2G
IC FF D-TYPE DUAL 1BIT 20TSSOP

IC FF D-TYPE DUAL 1BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217179-MC10EP29DTR2G MC10EP29DTR2G MC10EP29DTR2GOS-ND MC10EP29DTR2G MC10EP29DTR2G MC10EP29DTR2G
Product Name Logic - Logic - Flip Flops - MC10EP29DTR2G Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; TSSOP20; SOP; SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC74PW/S400J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details