onsemi Flip Flops MC10EP29DT

Description
D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP29DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20

D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Flip Flops - MC10EP29DTOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MC10EP29DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP29DT
Flip Flops MC10EP29DT
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP29DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP29DT
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP29DT
IC FF D-TYPE DUAL 1BIT 20TSSOP

IC FF D-TYPE DUAL 1BIT 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP29DT MC10EP29DTOS-ND MC10EP29DT MC10EP29DT
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive, Negative
Package Type TSSOP; TSSOP20; SOP; SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1370965-74LVC1G74GF,115 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 5.5V
Propagation Delay 4.1 ns
View Details
6 suppliers
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details