onsemi Quad Differential Driver/receiver; Device Type Onsemi MC10EP17DTG

Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, ECL, PDSO20
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP17DTG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, ECL, PDSO20

Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, ECL, PDSO20

Supplier's Site Datasheet
Quad Differential Driver/receiver; Device Type Onsemi - 42K0111 - Newark, An Avnet Company
Chicago, IL, United States
Quad Differential Driver/receiver; Device Type Onsemi
42K0111
Quad Differential Driver/receiver; Device Type Onsemi 42K0111
QUAD DIFFERENTIAL DRIVER/RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

QUAD DIFFERENTIAL DRIVER/RECEIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC10EP17DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC10EP17DTG
Integrated Circuits (ICs) - Logic - Specialty Logic MC10EP17DTG
IC RCVR/DRVR QUAD ECL DF 20TSSOP

IC RCVR/DRVR QUAD ECL DF 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC10EP17DTG 42K0111 MC10EP17DTG
Product Name Quad Differential Driver/receiver; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Technology ECL
Device Type Transceiver Receiver
Features RoHS RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20 SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details