onsemi 4GHz 5.5V TSSOP Interface Transceiver IC MC10EP16DTG

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP16DTG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
4GHz 5.5V TSSOP Interface Transceiver IC
703-MC10EP16DTG
4GHz 5.5V TSSOP Interface Transceiver IC 703-MC10EP16DTG
4GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC10EP16DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DTG can be used for catalog matching and distributor lookup.

4GHz Differential Bus Transceiver, 5.5V, TSSOP Product overview: MC10EP16DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4GHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi - 26K3728 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
26K3728
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi 26K3728
ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC10EP16DTG 703-MC10EP16DTG 26K3728
Product Name 4GHz 5.5V TSSOP Interface Transceiver IC Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
Technology ECL
Device Type Transceiver Transceiver Receiver
Features RoHS RoHS RoHS
Package Type MICRO TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers