onsemi Logic - Logic - Specialty Logic - MC10EP16DR2G MC10EP16DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022528-MC10EP16DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022528-MC10EP16DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP16DR2G - 022528-MC10EP16DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP16DR2G
022528-MC10EP16DR2G
Logic - Logic - Specialty Logic - MC10EP16DR2G 022528-MC10EP16DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022528-MC10EP16DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DG; MC10EP16DTR2G; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022528-MC10EP16DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC10EP16DTG; MC10EP16DG; MC10EP16DTR2G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-MC10EP16DR2G
SOIC Logic IC 703-MC10EP16DR2G
Differential Driver / Receiver, SOIC-8 Narrow Body, 2500-REEL Product overview: MC10EP16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver, SOIC-8 Narrow Body, 2500-REEL Product overview: MC10EP16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP16DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 022528-MC10EP16DR2G 703-MC10EP16DR2G
Product Name Logic - Logic - Specialty Logic - MC10EP16DR2G SOIC Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details