Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 787664-MC10EP131FAG
Series: 10EP
Packaging: Tray
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LQFP
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 4
Current - Quiescent: 120mA
Family Name: MC10EP131FAG
Categories: Integrated Circuits (ICs)
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): MC10EP131FAR2; MC10EP131FA; MC10EP131MNG; MC10EP131MNR4G;
Introduction Date: June 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
IC FF D-TYPE SNGL 4BIT 32LQFP
IC FF D-TYPE SNGL 4BIT 32LQFP
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP
IC, D-TYPE FLIP FLOP QUAD 0.46NS LQFP-32; Flip-Flop Type:D; Propagation Delay:460ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:LQFP; No. of Pins:32Pins; Trigger Type:Positive Edge; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP131FAGOS-ND | 787664-MC10EP131FAG | MC10EP131FAG | MC10EP131FAG | MC10EP131FAG | MC10EP131FAG | 42K0096 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10EP131FAG | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Ic, D-Type Flip Flop Quad 0.46Ns Lqfp-32; Flip-Flop Type Onsemi | |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive, Negative | Positive-edge Triggered | |||||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 32-LQFP; LQFP | LQFP; QFP | 32-LQFP; QFP | LQFP |