onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTR2G MC10EP11DTR2G

Description
Low Skew Clock Driver, 10EP Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8
Request a Quote Datasheet
Description
Low Skew Clock Driver, 10EP Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP11DTR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10EP Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Low Skew Clock Driver, 10EP Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTR2G
074420-MC10EP11DTR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTR2G 074420-MC10EP11DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074420-MC10EP11DTR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 074420-MC10EP11DTR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - MC10EP11DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10EP11DTR2G-ND
Clock Buffers, Drivers MC10EP11DTR2G-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10EP11DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10EP11DTR2G
Clock/Timing - Clock Buffers, Drivers MC10EP11DTR2G
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC10EP11DTR2G 074420-MC10EP11DTR2G MC10EP11DTR2G-ND MC10EP11DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL ECL; PECL; ECL, PECL ECL; PECL
Package Type SOP; SSOP Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details