onsemi Clock Buffers, Drivers MC10EP11DTG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC10EP11DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10EP11DTGOS-ND
Clock Buffers, Drivers MC10EP11DTGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTG - 207794-MC10EP11DTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTG
207794-MC10EP11DTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTG 207794-MC10EP11DTG
Manufacturer: ON Semiconductor Win Source Part Number: 207794-MC10EP11DTG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 207794-MC10EP11DTG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - MC10EP11DTG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC10EP11DTG
Clock Buffers, Drivers MC10EP11DTG
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10EP11DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10EP11DTG
Clock/Timing - Clock Buffers, Drivers MC10EP11DTG
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Supplier's Site Datasheet
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi - 26K3726 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi
26K3726
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi 26K3726
DIFFERENTIAL FANOUT BUFFER, 3GHZ, TSSOP-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 3GHZ, TSSOP-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC10EP11DTGOS-ND 207794-MC10EP11DTG MC10EP11DTG MC10EP11DTG 26K3726
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EP11DTG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount TSSOP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - 336-1124-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
8 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details