onsemi Logic - Logic - Specialty Logic - MC10EP116FAR2G MC10EP116FAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125089-MC10EP116FAR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 6 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125089-MC10EP116FAR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 6 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP116FAR2G - 125089-MC10EP116FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP116FAR2G
125089-MC10EP116FAR2G
Logic - Logic - Specialty Logic - MC10EP116FAR2G 125089-MC10EP116FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 125089-MC10EP116FAR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 6 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125089-MC10EP116FAR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 6
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC10EP116FAR2; MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC10EP116FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAR2G can be used for catalog matching and distributor lookup.

Hex Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC10EP116FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EP116FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 125089-MC10EP116FAR2G 703-MC10EP116FAR2G
Product Name Logic - Logic - Specialty Logic - MC10EP116FAR2G Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS22/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details