onsemi Logic - Logic - Specialty Logic - MC10EP116FAR2 MC10EP116FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217162-MC10EP116FAR 2 Series: 10EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 6 Family Name: MC10EP116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Introduction Date: March 24, 2000 Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217162-MC10EP116FAR 2 Series: 10EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 6 Family Name: MC10EP116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Introduction Date: March 24, 2000 Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EP116FAR2 - 1217162-MC10EP116FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EP116FAR2
1217162-MC10EP116FAR2
Logic - Logic - Specialty Logic - MC10EP116FAR2 1217162-MC10EP116FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217162-MC10EP116FAR 2 Series: 10EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 6 Family Name: MC10EP116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG; Introduction Date: March 24, 2000 Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217162-MC10EP116FAR2
Series: 10EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 6
Family Name: MC10EP116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC10EP116FA; MC10EP116FAR2G; MC10EP116FAG;
Introduction Date: March 24, 2000
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1217162-MC10EP116FAR2
Product Name Logic - Logic - Specialty Logic - MC10EP116FAR2
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers