Manufacturer: ON Semiconductor
Win Source Part Number: 787663-MC10EP05DTG
Series: 10EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC10EP05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SY10EP05VKC; SY10EP05VKCTR; SY10EP05VKITR; SY10EP05VKI;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
2-Input Diff AND/NAND Gate, 3.3/5V, ECL, 0.27ns, TSSOP-8 Product overview: MC10EP05DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DTG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2INP 8TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787663-MC10EP05DTG | 770-MC10EP05DTG | MC10EP05DTGOS-ND | MC10EP05DTG | MC10EP05DTG | MC10EP05DTG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DTG | 5V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND; NAND GATE | AND; NAND | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL |