3.3 V / 5.0 V ECL 4-Input OR/NOR Gate, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC10EP01DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 5.0 V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074416-MC10EP01DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
IC GATE OR/NOR 4INPUT ECL 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EP01DTG | 074416-MC10EP01DTG | MC10EP01DTGOS-ND | MC10EP01DTG | MC10EP01DTG | MC10EP01DTG |
| Product Name | 3.3 V 5.0 V TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DTG | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 0.3300 ns |