Manufacturer: ON Semiconductor
Win Source Part Number: 1217152-MC10EP016FAR
Series: 10EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 70°C
Package: 32-LQFP
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Family Name: MC10EP016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC10EP016FA; MC10EP016FAR2; MC10EP016FAG;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQFP32
IC BINARY COUNTER 8-BIT 32LQFP
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
IC BINARY COUNTER 8-BIT 32LQFP
IC BINARY COUNTER 8-BIT 32LQFP
IC COUNTER 8BIT SYNC ECL 32LQFP
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1217152-MC10EP016FAR2G | MC10EP016FAR2G | 488-MC10EP016FAR2GDKR-ND | MC10EP016FAR2G | MC10EP016FAR2G | MC10EP016FAR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC10EP016FAR2G | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3 V ~ 3.6 V | 3 V ~ 3.6 V | ||||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | QFP; LQFP | 32-LQFP | QFP | QFP; 32-LQFP |