onsemi Logic - Logic - Translators, Level Shifters - MC10ELT28D MC10ELT28D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217150-MC10ELT28D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217150-MC10ELT28D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT28D - 1217150-MC10ELT28D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT28D
1217150-MC10ELT28D
Logic - Logic - Translators, Level Shifters - MC10ELT28D 1217150-MC10ELT28D
Manufacturer: ON Semiconductor Win Source Part Number: 1217150-MC10ELT28D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217150-MC10ELT28D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217150-MC10ELT28D
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT28D
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-2015-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers