Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC, DIFF ECL TO TTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:2.6ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10ELT25DGOS-ND | MC10ELT25DG | MC10ELT25DG | 88H4696 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, Diff Ecl To Ttl Translator, Soic-8; No. Of Inputs Onsemi |
| Logic Family | TTL; ECL | ECL; ECL | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Inverted | Non-Inverted | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |