onsemi Logic - Logic - Translators, Level Shifters - MC10ELT24DR2 MC10ELT24DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207791-MC10ELT24DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207791-MC10ELT24DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT24DR2 - 207791-MC10ELT24DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT24DR2
207791-MC10ELT24DR2
Logic - Logic - Translators, Level Shifters - MC10ELT24DR2 207791-MC10ELT24DR2
Manufacturer: ON Semiconductor Win Source Part Number: 207791-MC10ELT24DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 207791-MC10ELT24DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207791-MC10ELT24DR2
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT24DR2
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC194DB/DG,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Shift Registers - 74HC166PW,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details