ECL Translator SOIC-8 400MHz 5V 1-Ch Product overview: MC10ELT24DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, 5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10ELT24DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 732-MC10ELT24DG |
| Product Name | 400MHz 5V SOIC Logic IC |
| Gate Type | Translator |
| Supply Voltage | 5.5V |
| Inputs | 1 |