onsemi Logic - Logic - Translators, Level Shifters - MC10ELT22D MC10ELT22D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217146-MC10ELT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217146-MC10ELT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT22D - 1217146-MC10ELT22D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT22D
1217146-MC10ELT22D
Logic - Logic - Translators, Level Shifters - MC10ELT22D 1217146-MC10ELT22D
Manufacturer: ON Semiconductor Win Source Part Number: 1217146-MC10ELT22D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217146-MC10ELT22D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217146-MC10ELT22D
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT22D
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74HC594D,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
Logic - Shift Registers - 74HC164DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details