onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10EL89DG MC10EL89DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217143-MC10EL89DG Series: 10EL Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Drivers/Receivers: 1/0 Family Name: MC10EL89 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 85211AMI-03; 85411AMT; 85211AMIT; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217143-MC10EL89DG Series: 10EL Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Drivers/Receivers: 1/0 Family Name: MC10EL89 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 85211AMI-03; 85411AMT; 85211AMIT; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10EL89DG - 1217143-MC10EL89DG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10EL89DG
1217143-MC10EL89DG
Interface - Interface - Drivers, Receivers, Transceivers - MC10EL89DG 1217143-MC10EL89DG
Manufacturer: ON Semiconductor Win Source Part Number: 1217143-MC10EL89DG Series: 10EL Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.7 V Number of Drivers/Receivers: 1/0 Family Name: MC10EL89 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 85211AMI-03; 85411AMT; 85211AMIT; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217143-MC10EL89DG
Series: 10EL
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Drivers/Receivers: 1/0
Family Name: MC10EL89
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 85211AMI-03; 85411AMT; 85211AMIT;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5GHz 5.7V SOIC Interface Transceiver IC
710-MC10EL89DG
1.5GHz 5.7V SOIC Interface Transceiver IC 710-MC10EL89DG
1.5GHz Bus Transceiver, SOIC, 4.2-5.7V, 0.49ns Delay Product overview: MC10EL89DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.7V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5GHz, 5.7V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EL89DG can be used for catalog matching and distributor lookup.

1.5GHz Bus Transceiver, SOIC, 4.2-5.7V, 0.49ns Delay Product overview: MC10EL89DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.7V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.5GHz, 5.7V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EL89DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cable Driver, 375Ps, Soic-8; Device Type Onsemi - 45J0841 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Driver, 375Ps, Soic-8; Device Type Onsemi
45J0841
Coaxial Cable Driver, 375Ps, Soic-8; Device Type Onsemi 45J0841
COAXIAL CABLE DRIVER, 375ps, SOIC-8; Device Type:Coaxial Cable Driver; IC Interface Type:-; No. of Drivers:1Drivers; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

COAXIAL CABLE DRIVER, 375ps, SOIC-8; Device Type:Coaxial Cable Driver; IC Interface Type:-; No. of Drivers:1Drivers; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10EL89DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10EL89DG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10EL89DG
IC DRIVER 1/0 8SOIC

IC DRIVER 1/0 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - MC10EL89DG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MC10EL89DG
Drivers, Receivers, Transceivers MC10EL89DG
IC DRIVER 1/0 8SOIC

IC DRIVER 1/0 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1217143-MC10EL89DG 710-MC10EL89DG 45J0841 MC10EL89DG MC10EL89DG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10EL89DG 1.5GHz 5.7V SOIC Interface Transceiver IC Coaxial Cable Driver, 375Ps, Soic-8; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface Driver
Supply Voltage Other; 4.2 V ~ 5.7 V Other; 4.2V Other Other; 4.2V ~ 5.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers