onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EL58DTG

Description
Win Source Part Number: 1148265-MC10EL58DTG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10EL Type: Multiplexer Package: Tube Standard Package: 100 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: ±4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10EL58DTGOS,MC10EL 58DTGOSTR,MC10EL58DT GOSCT,MC10EL58DTGOSD KRINACTIVE,MC10EL58D TGOSCT-ND,MC10EL58DT GOSTR-ND,ONSONSMC10E L58DTG,MC10EL58DTGOS DKR,MC10EL58DTGOSTRI NACTIVE,MC10EL58DTGO SDKR-ND,2156-MC10EL5 8DTG-OS Base Product Number: MC10EL58
Request a Quote Datasheet
Description
Win Source Part Number: 1148265-MC10EL58DTG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10EL Type: Multiplexer Package: Tube Standard Package: 100 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: ±4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10EL58DTGOS,MC10EL 58DTGOSTR,MC10EL58DT GOSCT,MC10EL58DTGOSD KRINACTIVE,MC10EL58D TGOSCT-ND,MC10EL58DT GOSTR-ND,ONSONSMC10E L58DTG,MC10EL58DTGOS DKR,MC10EL58DTGOSTRI NACTIVE,MC10EL58DTGO SDKR-ND,2156-MC10EL5 8DTG-OS Base Product Number: MC10EL58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1148265-MC10EL58DTG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1148265-MC10EL58DTG
Win Source Part Number: 1148265-MC10EL58DTG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10EL Type: Multiplexer Package: Tube Standard Package: 100 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: ±4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10EL58DTGOS,MC10EL 58DTGOSTR,MC10EL58DT GOSCT,MC10EL58DTGOSD KRINACTIVE,MC10EL58D TGOSCT-ND,MC10EL58DT GOSTR-ND,ONSONSMC10E L58DTG,MC10EL58DTGOS DKR,MC10EL58DTGOSTRI NACTIVE,MC10EL58DTGO SDKR-ND,2156-MC10EL5 8DTG-OS Base Product Number: MC10EL58

Win Source Part Number: 1148265-MC10EL58DTG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10EL
Type: Multiplexer
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: ±4.2V ~ 5.7V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC10EL58DTGOS,MC10EL58DTGOSTR,MC10EL58DTGOSCT,MC10EL58DTGOSDKRINACTIVE,MC10EL58DTGOSCT-ND,MC10EL58DTGOSTR-ND,ONSONSMC10EL58DTG,MC10EL58DTGOSDKR,MC10EL58DTGOSTRINACTIVE,MC10EL58DTGOSDKR-ND,2156-MC10EL58DTG-OS
Base Product Number: MC10EL58

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1148265-MC10EL58DTG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage ±4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F139PC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EBY-Q10HP - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT8041-1 SOT8041-1
View Details