onsemi Logic - Flip Flops MC10EL35DTR2

Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EL35DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EL35DTR2
Logic - Flip Flops MC10EL35DTR2
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet
Flip Flops - MC10EL35DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL35DTR2
Flip Flops MC10EL35DTR2
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC10EL35DTR2 MC10EL35DTR2
Product Name Logic - Flip Flops Flip Flops
fMAX 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT162823DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details