onsemi Logic - Logic - Flip Flops - MC10EL35D MC10EL35D

Description
J-K Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL35D - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL35D
1217134-MC10EL35D
Logic - Logic - Flip Flops - MC10EL35D 1217134-MC10EL35D
Manufacturer: ON Semiconductor Win Source Part Number: 1217134-MC10EL35D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217134-MC10EL35D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC10EL35D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL35D
Flip Flops MC10EL35D
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Flip Flops - MC10EL35D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL35D
Flip Flops MC10EL35D
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EL35D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EL35D
Integrated Circuits (ICs) - Logic - Flip Flops MC10EL35D
IC FLIP FLOP JK ECL 5V HS 8SOIC

IC FLIP FLOP JK ECL 5V HS 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EL35D 1217134-MC10EL35D MC10EL35D MC10EL35D
Product Name Logic - Logic - Flip Flops - MC10EL35D Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZ-Q10YL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details