onsemi Logic - Logic - Counters, Dividers - MC10EL32DT MC10EL32DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217130-MC10EL32DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217130-MC10EL32DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EL32DT - 1217130-MC10EL32DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL32DT
1217130-MC10EL32DT
Logic - Logic - Counters, Dividers - MC10EL32DT 1217130-MC10EL32DT
Manufacturer: ON Semiconductor Win Source Part Number: 1217130-MC10EL32DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217130-MC10EL32DT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL32DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL32DT
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL32DT
IC DIVIDER DIV X2 ECL DFF 8TSSOP

IC DIVIDER DIV X2 ECL DFF 8TSSOP

Supplier's Site
Counters, Dividers - MC10EL32DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32DT
Counters, Dividers MC10EL32DT
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1217130-MC10EL32DT MC10EL32DT MC10EL32DT
Product Name Logic - Logic - Counters, Dividers - MC10EL32DT Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BEE4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
Presettable synchronous 4-bit binary up/down counter - 74HCT193D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
Logic - Counters, Dividers - 74HCT161D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 41 MHz
View Details