onsemi Logic - Logic - Counters, Dividers - MC10EL32DR2 MC10EL32DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207789-MC10EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207789-MC10EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EL32DR2 - 207789-MC10EL32DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL32DR2
207789-MC10EL32DR2
Logic - Logic - Counters, Dividers - MC10EL32DR2 207789-MC10EL32DR2
Manufacturer: ON Semiconductor Win Source Part Number: 207789-MC10EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207789-MC10EL32DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 207789-MC10EL32DR2
Product Name Logic - Logic - Counters, Dividers - MC10EL32DR2
Supply Voltage 4.2 V ~ 5.7 V
Unlock Full Specs
to access all available technical data