onsemi Counters, Dividers MC10EL32DG

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC10EL32DGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10EL32DGOS-ND
Counters, Dividers MC10EL32DGOS-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL32DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL32DG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL32DG
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Supplier's Site
Counters, Dividers - MC10EL32DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32DG
Counters, Dividers MC10EL32DG
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi - 98H0616 - Newark, An Avnet Company
Chicago, IL, United States
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi
98H0616
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi 98H0616
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number MC10EL32DGOS-ND MC10EL32DG MC10EL32DG 98H0616
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
Logic - Counters, Dividers - MC10EL33D - Lingto Electronic Limited
Specs
Clock Frequency 4200 MHz
View Details
Johnson decade counter with 10 decoded outputs - 74HC4017PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
6 suppliers