onsemi Logic - Logic - Counters, Dividers - MC10EL32D MC10EL32D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217129-MC10EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217129-MC10EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EL32D - 1217129-MC10EL32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL32D
1217129-MC10EL32D
Logic - Logic - Counters, Dividers - MC10EL32D 1217129-MC10EL32D
Manufacturer: ON Semiconductor Win Source Part Number: 1217129-MC10EL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217129-MC10EL32D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL32D
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL32D
IC DIVIDER DIV X2 ECL DIFF 8SOIC

IC DIVIDER DIV X2 ECL DIFF 8SOIC

Supplier's Site
Counters, Dividers - MC10EL32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32D
Counters, Dividers MC10EL32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - MC10EL32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32D
Counters, Dividers MC10EL32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1217129-MC10EL32D MC10EL32D MC10EL32D
Product Name Logic - Logic - Counters, Dividers - MC10EL32D Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS290/BDA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP
View Details
Counters, Dividers - 74HCT4060DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 88 MHz
View Details
2 suppliers
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPWE4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details