"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 926039-MC10EL31DG
Series: 10EL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC10EL31
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
D-TYPE FLIP FLOP, 0.475NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:475ps; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EL31DGOS-ND | 926039-MC10EL31DG | MC10EL31DG | MC10EL31DG | MC10EL31DG | 98H0615 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10EL31DG | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.475Ns, Soic-8; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |