onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC10EL16DR2G

Description
IC RECEIVER ECL DIFF 5V 8SOIC
Datasheet
Description
IC RECEIVER ECL DIFF 5V 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - MC10EL16DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC10EL16DR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC10EL16DR2G
IC RECEIVER ECL DIFF 5V 8SOIC

IC RECEIVER ECL DIFF 5V 8SOIC

Supplier's Site
Ecl Differential Receiver, 5.7V, Soic-8; Device Type Onsemi - 83H7289 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver, 5.7V, Soic-8; Device Type Onsemi
83H7289
Ecl Differential Receiver, 5.7V, Soic-8; Device Type Onsemi 83H7289
ECL DIFFERENTIAL RECEIVER, 5.7V, SOIC-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER, 5.7V, SOIC-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC10EL16DR2G 83H7289
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Ecl Differential Receiver, 5.7V, Soic-8; Device Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details