Low Skew Clock Driver, 10EL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO16
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1076628-MC10EL15DG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 10EL
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 1.25 GHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC100EL15DG; MC100EL15DR2G; MC100EL14DWR2G; CDC329AD; CDC329ADR; CDCVF25081D;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC10EL15DG-ON,O
Base Product Number: MC10EL15
Product Status: Obsolete
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC10EL15DG | MC10EL15DGOS-ND | 1076628-MC10EL15DG |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; PECL | ECL; PECL; ECL, PECL |
| Package Type | SOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC (0.154", 3.90mm Width) |
| Features / Standards | RoHS | Lead-Free |