onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DG MC10EL11DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133726-MC10EL11DG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133726-MC10EL11DG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DG - 133726-MC10EL11DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DG
133726-MC10EL11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DG 133726-MC10EL11DG
Manufacturer: ON Semiconductor Win Source Part Number: 133726-MC10EL11DG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 133726-MC10EL11DG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - MC10EL11DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10EL11DGOS-ND
Clock Buffers, Drivers MC10EL11DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi - 98H0614 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi
98H0614
Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi 98H0614
DIFFERENTIAL FANOUT BUFFER, 1.5GHZ, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 1.5GHZ, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number 133726-MC10EL11DG MC10EL11DGOS-ND 98H0614
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DG Clock Buffers, Drivers Differential Fanout Buffer, 1.5Ghz, Soic-8; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details