AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL05DTG | MC10EL05DTGOS-ND | MC10EL05DTG | MC10EL05DTG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Logic Family | ECL | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP8 | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V |