AND/NAND GATE Product overview: MC10EL04DR2G from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL04DR2G can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
AND/NAND GATE
IC GATE AND/NAND ECL 2INP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EL04DR2G | MC10EL04DR2G-ND | MC10EL04DR2G | MC10EL04DR2G | MC10EL04DR2G | MC10EL04DR2G |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NAND | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |