onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL04D MC10EL04D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217116-MC10EL04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217116-MC10EL04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL04D - 1217116-MC10EL04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL04D
1217116-MC10EL04D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL04D 1217116-MC10EL04D
Manufacturer: ON Semiconductor Win Source Part Number: 1217116-MC10EL04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217116-MC10EL04D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 770-MC10EL04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE AND/NAND ECL 2INP 8SOIC Product overview: MC10EL04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL04D can be used for catalog matching and distributor lookup.

IC GATE AND/NAND ECL 2INP 8SOIC Product overview: MC10EL04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EL04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL04D
Gates and Inverters - Multi-Function, Configurable MC10EL04D
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EL04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL04D
Gates and Inverters - Multi-Function, Configurable MC10EL04D
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1217116-MC10EL04D 770-MC10EL04D MC10EL04D
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL04D Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type NOT AND; NAND AND; NAND; 2 Input AND/NAND Gate
Logic Family ECL
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details