onsemi Logic - Logic - Flip Flops - MC10E452FNR2 MC10E452FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217110-MC10E452FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 10E452 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217110-MC10E452FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 10E452 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E452FNR2
1217110-MC10E452FNR2
Logic - Logic - Flip Flops - MC10E452FNR2 1217110-MC10E452FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217110-MC10E452FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 10E452 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217110-MC10E452FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 10E452
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
 - MC10E452FNR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Flip Flops - MC10E452FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E452FNR2
Flip Flops MC10E452FNR2
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Logic - Flip Flops - MC10E452FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E452FNR2
Logic - Flip Flops MC10E452FNR2
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E452FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E452FNR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10E452FNR2
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217110-MC10E452FNR2 MC10E452FNR2 MC10E452FNR2 MC10E452FNR2 MC10E452FNR2
Product Name Logic - Logic - Flip Flops - MC10E452FNR2 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 1100 MHz 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details