onsemi Logic - Logic - Flip Flops - MC10E452FNG MC10E452FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787657-MC10E452FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Part Status: Obsolete(EOL) Family Name: MC10E452 Categories: Integrated Circuits (ICs) Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): sy100e452jg; SY100E452JITR; SY100E452JI; SY100E452JYTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787657-MC10E452FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Part Status: Obsolete(EOL) Family Name: MC10E452 Categories: Integrated Circuits (ICs) Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): sy100e452jg; SY100E452JITR; SY100E452JI; SY100E452JYTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E452FNG
787657-MC10E452FNG
Logic - Logic - Flip Flops - MC10E452FNG 787657-MC10E452FNG
Manufacturer: ON Semiconductor Win Source Part Number: 787657-MC10E452FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Part Status: Obsolete(EOL) Family Name: MC10E452 Categories: Integrated Circuits (ICs) Clock Frequency: 1.1GHz Alternative Parts (Cross-Reference): sy100e452jg; SY100E452JITR; SY100E452JI; SY100E452JYTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787657-MC10E452FNG
Series: 10E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Part Status: Obsolete(EOL)
Family Name: MC10E452
Categories: Integrated Circuits (ICs)
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): sy100e452jg; SY100E452JITR; SY100E452JI; SY100E452JYTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - MC10E452FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E452FNG
Logic - Flip Flops MC10E452FNG
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - MC10E452FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E452FNG
Flip Flops MC10E452FNG
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 787657-MC10E452FNG MC10E452FNG MC10E452FNG
Product Name Logic - Logic - Flip Flops - MC10E452FNG Logic - Flip Flops Flip Flops
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVCH16374DL,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers