D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1217109-MC10E452FN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 10E452
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)
IC FF SNGL 5BIT 28PLCC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10E452FN | 1217109-MC10E452FN | MC10E452FN | MC10E452FN |
| Product Name | Logic - Logic - Flip Flops - MC10E452FN | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Package Type | LDCC28 | 28-LCC (J-Lead) | ||
| Logic Family | ECL | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V |