The MC10E451FN is a 5 V ECL 6-bit D-type flip-flop designed for high-speed applications. It features six D-type flip-flops with single-ended outputs and differential data inputs, triggered by a positive clock transition. The device includes an asynchronous master reset (MR) input that resets all outputs to low. It operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The flip-flop supports a minimum toggle frequency of 1100 MHz and includes internal 50 kΩ pulldown resistors for the inputs. The VBB pin provides an internally generated reference voltage for single-ended input conditions. The device is housed in a PLCC-28 package and is compliant with RoHS standards. It also offers ESD protection exceeding 2 kV for the human body model and is rated for operation within a temperature range of 0 to +85 °C.
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC28
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10E451FN-ND | MC10E451FN | MC10E451FN | MC10E451FN |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Output Characteristics | Non-Inverted |