onsemi SMD 1.1GHz Logic IC MC10E431FNG

Description
ECL 3-Bit Differential Flip-Flop, 1.1GHz, PLCC, Surface Mount Product overview: MC10E431FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10E431FNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
ECL 3-Bit Differential Flip-Flop, 1.1GHz, PLCC, Surface Mount Product overview: MC10E431FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10E431FNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1GHz Logic IC
706-MC10E431FNG
SMD 1.1GHz Logic IC 706-MC10E431FNG
ECL 3-Bit Differential Flip-Flop, 1.1GHz, PLCC, Surface Mount Product overview: MC10E431FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10E431FNG can be used for catalog matching and distributor lookup.

ECL 3-Bit Differential Flip-Flop, 1.1GHz, PLCC, Surface Mount Product overview: MC10E431FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.1GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10E431FNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10E431FNG
Product Name SMD 1.1GHz Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F11/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Quad 2-input OR gate - 74AHCT32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers