onsemi Logic - Logic - Specialty Logic - MC10E416FNR2G MC10E416FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787656-MC10E416FNR2G Series: 10E Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E416 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10E416FN; MC10E416FNR2; MC10E416FNG; SY10E416JI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787656-MC10E416FNR2G Series: 10E Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E416 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10E416FN; MC10E416FNR2; MC10E416FNG; SY10E416JI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E416FNR2G - 787656-MC10E416FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E416FNR2G
787656-MC10E416FNR2G
Logic - Logic - Specialty Logic - MC10E416FNR2G 787656-MC10E416FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787656-MC10E416FNR2G Series: 10E Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E416 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10E416FN; MC10E416FNR2; MC10E416FNG; SY10E416JI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 787656-MC10E416FNR2G
Series: 10E
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2 V ~ 5.7 V
Resolution: 5
Family Name: MC10E416
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC10E416FN; MC10E416FNR2; MC10E416FNG; SY10E416JI;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC10E416FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E416FNR2G can be used for catalog matching and distributor lookup.

Quint Differential Line Receiver, 28 LEAD PLCC, 500-REEL Product overview: MC10E416FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E416FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 787656-MC10E416FNR2G 703-MC10E416FNR2G
Product Name Logic - Logic - Specialty Logic - MC10E416FNR2G Logic IC
Gate Type Differential Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27E/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers