onsemi Logic - Logic - Specialty Logic - MC10E416FN MC10E416FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217102-MC10E416FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10E416 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217102-MC10E416FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10E416 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E416FN - 1217102-MC10E416FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E416FN
1217102-MC10E416FN
Logic - Logic - Specialty Logic - MC10E416FN 1217102-MC10E416FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217102-MC10E416FN Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10E416 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217102-MC10E416FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2V ~ 5.7V
Resolution: 5
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 10E416
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
5 LINE RECEIVER, PQCC28, PLASTIC, LCC-28 Product overview: MC10E416FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E416FN can be used for catalog matching and distributor lookup.

5 LINE RECEIVER, PQCC28, PLASTIC, LCC-28 Product overview: MC10E416FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E416FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1217102-MC10E416FN 703-MC10E416FN
Product Name Logic - Logic - Specialty Logic - MC10E416FN Logic IC
Gate Type Differential Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details